Red Lion Controls, Inc. PXU - PID Controller, 1/16 DIN Universal Input, Relay output, AC power, RS-485, 2nd relay output, Remote set point, User Input PXU11D20

Description
PID control Dual Relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Request a Quote Datasheet
Description
PID control Dual Relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/16 DIN Universal Input, Relay output, AC power, RS-485, 2nd relay output, Remote set point, User Input - PXU11D20 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/16 DIN Universal Input, Relay output, AC power, RS-485, 2nd relay output, Remote set point, User Input
PXU11D20
PXU - PID Controller, 1/16 DIN Universal Input, Relay output, AC power, RS-485, 2nd relay output, Remote set point, User Input PXU11D20
PID control Dual Relay output Remote setpoint One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H96 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
  • PID control
  • Dual Relay output
  • Remote setpoint
  • One programmable user input
  • On-demand auto-tuning of PID settings
  • RS-485 communications
  • IP65-rated front panel
  • 1/16 DIN
  • W48 x H96 mm
  • 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA
  • Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Temperature Controllers - 1959201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature Controllers
1959201
Temperature Controllers 1959201
Red Lion PXU11D20

Red Lion PXU11D20

Supplier's Site
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls - 70AC4386 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
70AC4386
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls 70AC4386
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Universal Process Controllers
Product Number PXU11D20 1959201 70AC4386
Product Name PXU - PID Controller, 1/16 DIN Universal Input, Relay output, AC power, RS-485, 2nd relay output, Remote set point, User Input Temperature Controllers Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
Control PID PID
Control Signal Switched Output Switched Output; Other; Relay
Form Factor Chassis; Panel mount
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

UV UltraVoice® Electronic Siren Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details