Red Lion Controls, Inc. PXU - PID Controller, 1/16 DIN Universal Input, Relay output, AC power, RS-485, 2nd relay output, CT input, User Input PXU11B20

Description
PID control CT Input Dual Relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H48 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet
Description
PID control CT Input Dual Relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H48 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/16 DIN Universal Input, Relay output, AC power, RS-485, 2nd relay output, CT input, User Input - PXU11B20 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/16 DIN Universal Input, Relay output, AC power, RS-485, 2nd relay output, CT input, User Input
PXU11B20
PXU - PID Controller, 1/16 DIN Universal Input, Relay output, AC power, RS-485, 2nd relay output, CT input, User Input PXU11B20
PID control CT Input Dual Relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/16 DIN W48 x H48 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
  • PID control
  • CT Input
  • Dual Relay output
  • One programmable user input
  • On-demand auto-tuning of PID settings
  • RS-485 communications
  • IP65-rated front panel
  • 1/16 DIN
  • W48 x H48 mm
  • 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA
  • Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls - 70AC4378 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
70AC4378
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls 70AC4378
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - PXU11B20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU11B20
Controllers - Process, Temperature PXU11B20
PID CTLR TEMP/PROCESS

PID CTLR TEMP/PROCESS

Buy Now

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Universal Process Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU11B20 70AC4378 PXU11B20
Product Name PXU - PID Controller, 1/16 DIN Universal Input, Relay output, AC power, RS-485, 2nd relay output, CT input, User Input Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls Controllers - Process, Temperature
Control PID
Control Signal Switched Output
Inputs 1 inputs
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Controls & Monitoring - TraceNet™ TCM18 - Thermon, Inc
Specs
Controller Type Temperature; Heat Tracing
Form Factor Chassis
Interface Digital Front Panel
View Details