OMEGA ENGINEERING, INC.
PXM539-001BAC2IS -- IS DIN 4-20MA 1BARA OMEGA
OMEGA Engineering, Inc.
Is Din 4-20Ma 1Bara Omega
PXM539-001BAC2IS
Description
IS DIN 4-20MA 1BARA
Description
IS DIN 4-20MA 1BARA
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH6005 |
|
Product Name
|
Is Din 4-20Ma 1Bara Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
57.92 SCFM (98.44 m³/hr)
Nominal Voltage
24 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
4.7 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7 SCFM (11.9 m³/hr)
Maximum Static Pressure
0.1700 in H2O (0.3176 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
45 dbA
View Details