OMEGA ENGINEERING, INC.
PXM519-001BAC2IS -- IS MDIN 4-20MA 1BARA OMEGA
OMEGA Engineering, Inc.
Is Mdin 4-20Ma 1Bara Omega
PXM519-001BAC2IS
Description
IS MDIN 4-20MA 1BARA
Description
IS MDIN 4-20MA 1BARA
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH5942 |
|
Product Name
|
Is Mdin 4-20Ma 1Bara Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
195 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
43.8 SCFM (74.45 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Maximum Air Flow
1.3 SCFM (2.21 m³/hr)
Maximum Sound Level
12.5 dbA
Nominal Voltage
12 volts
View Details
2 suppliers