Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
PXM459S15-025HGI -- SANITARY 15 F MA 025HG RG OMEGA
OMEGA Engineering, Inc.
Sanitary 15 F Ma 025Hg Rg Omega
PXM459S15-025HGI
Description
SANITARY 15 F MA 025HG RG
Newark, An Avnet Company
Done
Description
SANITARY 15 F MA 025HG RG
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Sanitary 15 F Ma 025Hg Rg Omega
56AH5318
Sanitary 15 F Ma 025Hg Rg Omega
56AH5318
SANITARY 15 F MA 025HG RG
SANITARY 15 F MA 025HG RG
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
56AH5318
Product Name
Sanitary 15 F Ma 025Hg Rg Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Rack Cooling
2709877
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
286 SCFM (486 m³/hr)
Bearings
Ball/Roller
View Details
Pelonis Technologies, Inc.
AX24B004-S280 Series ≤ 8 Ampere (A) Current and 1471 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan
AX24B004-S280-1SP-02
Specs
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
8 amps
View Details
Qualtek Electronics Corp.
60x60x25mm, 5 VDC, 23.366 CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan
FAD1-06025BHHW19-A
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure
0.2520 in H2O (0.4708 Torr)
View Details
Rosenberg USA
Axial Fan
E68-80287
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
15900 SCFM (27026 m³/hr)
Maximum Sound Level
80 dbA
View Details