OMEGA ENGINEERING, INC.
PXM419-002BAV -- PRES TRAN 0-2 BA MV 0.08 OMEGA
OMEGA Engineering, Inc.
Pres Tran 0-2 Ba Mv 0.08 Omega
PXM419-002BAV
Description
PRES TRAN 0-2 BA MV 0.08
Description
PRES TRAN 0-2 BA MV 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH4544 |
|
Product Name
|
Pres Tran 0-2 Ba Mv 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
210 SCFM (357 m³/hr)
Running Current
0.1200 amps
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details