OMEGA Engineering, Inc. Silicon on Sapphire Transmitter PX920 Series

Description
• Silicon-on-Sapphire Sensor Assures High Stability and Repeatability • High Accuracy 0.2% • IP65/NEMA 4 Stainless Steel Body • Solid State Reliability • High Shock and Vibration • Low Drift
Datasheet
Description
• Silicon-on-Sapphire Sensor Assures High Stability and Repeatability • High Accuracy 0.2% • IP65/NEMA 4 Stainless Steel Body • Solid State Reliability • High Shock and Vibration • Low Drift
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon on Sapphire Transmitter - PX920 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Silicon on Sapphire Transmitter
PX920 Series
Silicon on Sapphire Transmitter PX920 Series
• Silicon-on-Sapphire Sensor Assures High Stability and Repeatability • High Accuracy 0.2% • IP65/NEMA 4 Stainless Steel Body • Solid State Reliability • High Shock and Vibration • Low Drift

• Silicon-on-Sapphire Sensor Assures High Stability and Repeatability
• High Accuracy 0.2%
• IP65/NEMA 4 Stainless Steel Body
• Solid State Reliability
• High Shock and Vibration
• Low Drift

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Transmitters
Product Number PX920 Series
Product Name Silicon on Sapphire Transmitter
Signal Output Analog Current
Sensor Technology Mechanical Deflection; Strain Gauge
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA370H H2 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Gauge, Absolute
Working Pressure Range 3.63 to 1015 psi (2.55 to 715 m H2O)
Accuracy 0.2500 ±% FS
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-P10R-F-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers