OMEGA Engineering, Inc. Industrial Pressure Transmitter PX831 Series

Description
• 0.3% Full Scale Accuracy • Compact Size • 1/2 NPT Process Connection • 3/4" Conduit Connection with 24" Cable • All Welded 316 Stainless Steel Construction • FM & CSA Explosion Proof Raings
Datasheet
Description
• 0.3% Full Scale Accuracy • Compact Size • 1/2 NPT Process Connection • 3/4" Conduit Connection with 24" Cable • All Welded 316 Stainless Steel Construction • FM & CSA Explosion Proof Raings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Pressure Transmitter - PX831 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Industrial Pressure Transmitter
PX831 Series
Industrial Pressure Transmitter PX831 Series
• 0.3% Full Scale Accuracy • Compact Size • 1/2 NPT Process Connection • 3/4" Conduit Connection with 24" Cable • All Welded 316 Stainless Steel Construction • FM & CSA Explosion Proof Raings

• 0.3% Full Scale Accuracy
• Compact Size
• 1/2 NPT Process Connection
• 3/4" Conduit Connection with 24" Cable
• All Welded 316 Stainless Steel Construction
• FM & CSA Explosion Proof Raings

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Transmitters
Product Number PX831 Series
Product Name Industrial Pressure Transmitter
Signal Output Analog Current
Pressure Measurement Absolute; Gauge; Vacuum
Media Liquid; Gas; Handles Hazardous Materials
Vacuum Range 760 to -2 torr (0.0 to 30 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Small flange remote seal type differential pressure transmitter - FKX-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details