Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
PX80D0-300DV -- PRESSURE TRANS. +/300PSID OMEGA
OMEGA Engineering, Inc.
Pressure Trans. +/300Psid Omega
PX80D0-300DV
Description
PRESSURE TRANS. +/- 300PSID
Newark, An Avnet Company
Done
Description
PRESSURE TRANS. +/- 300PSID
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Pressure Trans. +/300Psid Omega
57AH7736
Pressure Trans. +/300Psid Omega
57AH7736
PRESSURE TRANS. +/- 300PSID
PRESSURE TRANS. +/- 300PSID
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
57AH7736
Product Name
Pressure Trans. +/300Psid Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Axial Fans
2557319
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
81.22 SCFM (138 m³/hr)
Nominal Voltage
115 volts
View Details
Pelonis Technologies, Inc.
AX12BL009C-B305 Series 19.0 Ampere (A) Current and 1624 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan
AX12BL009C-B305-VSP-03
Specs
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
19 amps
View Details
Qualtek Electronics Corp.
60x60x25mm, 5 VDC, 17.9CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan
FAD1-06025BHMW19-A
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure
0.1520 in H2O (0.2840 Torr)
View Details
Rosenberg USA
Backward Curved Fan
N88-63314
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10038 SCFM (17062 m³/hr)
Maximum Sound Level
95 dbA
View Details