OMEGA ENGINEERING, INC.
PX709GW-500SG5V -- GRND WTR 500PSIS 5V 0.2 OMEGA
OMEGA Engineering, Inc.
Grnd Wtr 500Psis 5V 0.2 Omega
PX709GW-500SG5V
Description
GRND WTR 500PSIS 5V 0.2
Description
GRND WTR 500PSIS 5V 0.2
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH7439 |
|
Product Name
|
Grnd Wtr 500Psis 5V 0.2 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
237 SCFM (403 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details