OMEGA Engineering, Inc. Grnd Wtr 500Psig 5V 0.2 Omega PX709GW-500G5V

Description
GRND WTR 500PSIG 5V 0.2
Description
GRND WTR 500PSIG 5V 0.2

Suppliers

Company
Product
Description
Supplier Links
Grnd Wtr 500Psig 5V 0.2 Omega - 57AH7430 - Newark, An Avnet Company
Chicago, IL, United States
Grnd Wtr 500Psig 5V 0.2 Omega
57AH7430
Grnd Wtr 500Psig 5V 0.2 Omega 57AH7430
GRND WTR 500PSIG 5V 0.2

GRND WTR 500PSIG 5V 0.2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH7430
Product Name Grnd Wtr 500Psig 5V 0.2 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.43 SCFM (82.32 m³/hr)
Nominal Voltage 12 volts
View Details
Fan Power Cord; For Use With Qualtek Electronics - 72K6568 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 125 volts
Running Current 10 amps
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details