Qualtek Electronics Corp. Fan Power Cord; For Use With Qualtek Electronics 07100 SP072

Description
FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:125V RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Qualtek Electronics - 72K6568 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Qualtek Electronics
72K6568
Fan Power Cord; For Use With Qualtek Electronics 72K6568
FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:125V RoHS Compliant: Yes

FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 72K6568
Product Name Fan Power Cord; For Use With Qualtek Electronics
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 299DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.1 SCFM (63.06 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PTF61000LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 150 watts
View Details
Nominal Rated Voltage Ac Finder - 92X8666 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details