OMEGA Engineering, Inc. Grnd Wtr 250Psis 10V 0.08 Omega PX709GW-250SG10V-HH

Description
GRND WTR 250PSIS 10V 0.08
Description
GRND WTR 250PSIS 10V 0.08

Suppliers

Company
Product
Description
Supplier Links
Grnd Wtr 250Psis 10V 0.08 Omega - 57AH7412 - Newark, An Avnet Company
Chicago, IL, United States
Grnd Wtr 250Psis 10V 0.08 Omega
57AH7412
Grnd Wtr 250Psis 10V 0.08 Omega 57AH7412
GRND WTR 250PSIS 10V 0.08

GRND WTR 250PSIS 10V 0.08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH7412
Product Name Grnd Wtr 250Psis 10V 0.08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
40x40x20mm, 12 VDC, 9.579 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020CBJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.58 SCFM (16.28 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr)
View Details
3 suppliers