OMEGA Engineering, Inc. Grnd Wtr 150Psia 5V 0.2 Omega PX709GW-150A5V

Description
GRND WTR 150PSIA 5V 0.2
Description
GRND WTR 150PSIA 5V 0.2

Suppliers

Company
Product
Description
Supplier Links
Grnd Wtr 150Psia 5V 0.2 Omega - 57AH7362 - Newark, An Avnet Company
Chicago, IL, United States
Grnd Wtr 150Psia 5V 0.2 Omega
57AH7362
Grnd Wtr 150Psia 5V 0.2 Omega 57AH7362
GRND WTR 150PSIA 5V 0.2

GRND WTR 150PSIA 5V 0.2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH7362
Product Name Grnd Wtr 150Psia 5V 0.2 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.73 SCFM (82.83 m³/hr)
Nominal Voltage 12 volts
View Details
Type 7F.20 - Filter Fan - 7F2082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details