OMEGA ENGINEERING, INC.
PX709GW-015G5V-HH -- GRND WTR 15PSIG 5V 0.08 OMEGA
OMEGA Engineering, Inc.
Grnd Wtr 15Psig 5V 0.08 Omega
PX709GW-015G5V-HH
Description
GRND WTR 15PSIG 5V 0.08
Description
GRND WTR 15PSIG 5V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH7263 |
|
Product Name
|
Grnd Wtr 15Psig 5V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2280 to ? in H2O (0.4259 to ? Torr)
Maximum Sound Level
42.3 dbA
View Details