OMEGA ENGINEERING, INC.
PX709GW-005G10V-HH -- GRND WTR 5PSIG 10V 0.08 OMEGA
OMEGA Engineering, Inc.
Grnd Wtr 5Psig 10V 0.08 Omega
PX709GW-005G10V-HH
Description
GRND WTR 5PSIG 10V 0.08
Description
GRND WTR 5PSIG 10V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH7221 |
|
Product Name
|
Grnd Wtr 5Psig 10V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
159 SCFM (270 m³/hr)
Maximum Sound Level
62 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level
24.5 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
176 SCFM (299 m³/hr)
Maximum Sound Level
53 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
98.25 SCFM (167 m³/hr)
Bearings
Ball/Roller
View Details