Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
PX709CLGW-1.0KA10V -- GRND WTR LT 1KPSIA 10V 0.2CD OMEGA
OMEGA Engineering, Inc.
Grnd Wtr Lt 1Kpsia 10V 0.2Cd Omega
PX709CLGW-1.0KA10V
Description
GRND WTR LT 1KPSIA 10V 0.2CD
Newark, An Avnet Company
Done
Description
GRND WTR LT 1KPSIA 10V 0.2CD
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Grnd Wtr Lt 1Kpsia 10V 0.2Cd Omega
57AH7073
Grnd Wtr Lt 1Kpsia 10V 0.2Cd Omega
57AH7073
GRND WTR LT 1KPSIA 10V 0.2CD
GRND WTR LT 1KPSIA 10V 0.2CD
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
57AH7073
Product Name
Grnd Wtr Lt 1Kpsia 10V 0.2Cd Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
ADDA Cooling Fans
Waterproof Fans
Specs
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
STEGO
Filter Fan Plus- Airflow Direction "IN" Filter Fan FPI 018 291x291mm
01874.9-30
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage
115 volts
View Details
Rosenberg USA
Backward Curved Fan
UNO806304D
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8800 SCFM (14958 m³/hr)
Maximum Sound Level
89 dbA
View Details
RS Components, Ltd.
Axial Fans
285529
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
171 SCFM (290 m³/hr)
Blower/Fan Type
Axial Fan
View Details