OMEGA Engineering, Inc. Grnd Wtr 150Psia 5V 0.2Cd Omega PX709CGW-150A5V

Description
GRND WTR 150PSIA 5V 0.2CD
Description
GRND WTR 150PSIA 5V 0.2CD

Suppliers

Company
Product
Description
Supplier Links
Grnd Wtr 150Psia 5V 0.2Cd Omega - 57AH6904 - Newark, An Avnet Company
Chicago, IL, United States
Grnd Wtr 150Psia 5V 0.2Cd Omega
57AH6904
Grnd Wtr 150Psia 5V 0.2Cd Omega 57AH6904
GRND WTR 150PSIA 5V 0.2CD

GRND WTR 150PSIA 5V 0.2CD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH6904
Product Name Grnd Wtr 150Psia 5V 0.2Cd Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.33 SCFM (36.26 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 11 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details