OMEGA ENGINEERING, INC.
PX709CGW-1.0KSG5V -- GRND WTR 1KPSIS 5V 0.2CD OMEGA
OMEGA Engineering, Inc.
Grnd Wtr 1Kpsis 5V 0.2Cd Omega
PX709CGW-1.0KSG5V
Description
GRND WTR 1KPSIS 5V 0.2CD
Description
GRND WTR 1KPSIS 5V 0.2CD
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH6862 |
|
Product Name
|
Grnd Wtr 1Kpsis 5V 0.2Cd Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
69 to 112 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3600 SCFM (6119 m³/hr)
Maximum Sound Level
81 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.49 SCFM (45.02 m³/hr)
Nominal Voltage
24 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level
32.4 dbA
View Details