OMEGA Engineering, Inc. Industrial Thin Film Transmitter PX675 Series

Description
• All Stainless Steel Construction • Non-clogging Flush Diaphragm Design • NEMA 4X Enclosure • Paper Mills • Printing Presses • Thin Film Reliability • 100% Production Calibrated • NIST
Datasheet
Description
• All Stainless Steel Construction • Non-clogging Flush Diaphragm Design • NEMA 4X Enclosure • Paper Mills • Printing Presses • Thin Film Reliability • 100% Production Calibrated • NIST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Thin Film Transmitter - PX675 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Industrial Thin Film Transmitter
PX675 Series
Industrial Thin Film Transmitter PX675 Series
• All Stainless Steel Construction • Non-clogging Flush Diaphragm Design • NEMA 4X Enclosure • Paper Mills • Printing Presses • Thin Film Reliability • 100% Production Calibrated • NIST

• All Stainless Steel Construction
• Non-clogging Flush Diaphragm Design
• NEMA 4X Enclosure
• Paper Mills
• Printing Presses
• Thin Film Reliability
• 100% Production Calibrated
• NIST

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Transmitters
Product Number PX675 Series
Product Name Industrial Thin Film Transmitter
Signal Output Analog Current
Sensor Technology Mechanical Deflection; Thin Film
Pressure Measurement Sealed
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-V1R-S6-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details