• Excellent Long Term Stability
• NEMA 4 Cable or Connector Models
• 0.4% Accuracy
• Thin Film Design For High Reliability
• Ideal for Liquid and Gas Applications
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Number | PX605 / PX615 Series |
| Product Name | Thin Film Pressure Transmitter |
| Signal Output | Analog Current |
| Sensor Technology | Mechanical Deflection; Thin Film |
| Pressure Measurement | Gauge; Vacuum |
| Media | Liquid; Gas |