OMEGA ENGINEERING, INC.
PX51T-3KA-USBH-0X -- PRESS TRANS 3K PSIA USBH OMEGA
OMEGA Engineering, Inc.
Press Trans 3K Psia Usbh Omega
PX51T-3KA-USBH-0X
Description
PRESS TRANS 3K PSIA USBH
Description
PRESS TRANS 3K PSIA USBH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH4995 |
|
Product Name
|
Press Trans 3K Psia Usbh Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9200 SCFM (15637 m³/hr)
Maximum Sound Level
75 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level
27.6 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
294 SCFM (500 m³/hr)
Nominal Voltage
230 volts
View Details