OMEGA ENGINEERING, INC.
PX51T-2KG-USBH -- PRESS TRANS 2K PSIG USBH OMEGA
OMEGA Engineering, Inc.
Press Trans 2K Psig Usbh Omega
PX51T-2KG-USBH
Description
PRESS TRANS 2K PSIG USBH
Description
PRESS TRANS 2K PSIG USBH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH4984 |
|
Product Name
|
Press Trans 2K Psig Usbh Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
19.1 SCFM (32.46 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level
32.3 dbA
View Details