OMEGA Engineering, Inc. Press Trans 5K Psisg Usbh Omega PX51C-5KSG-USBH

Description
PRESS TRANS 5K PSISG USBH
Description
PRESS TRANS 5K PSISG USBH

Suppliers

Company
Product
Description
Supplier Links
Press Trans 5K Psisg Usbh Omega - 57AH4158 - Newark, An Avnet Company
Chicago, IL, United States
Press Trans 5K Psisg Usbh Omega
57AH4158
Press Trans 5K Psisg Usbh Omega 57AH4158
PRESS TRANS 5K PSISG USBH

PRESS TRANS 5K PSISG USBH

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH4158
Product Name Press Trans 5K Psisg Usbh Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 1.18 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PFA40000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details