OMEGA ENGINEERING, INC.
PX429S15-32HBI -- SANI 1.5 0-1100 HPA MA OMEGA
OMEGA Engineering, Inc.
Sani 1.5 0-1100 Hpa Ma Omega
PX429S15-32HBI
Description
SANI 1.5 0-1100 HPA MA
Description
SANI 1.5 0-1100 HPA MA
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH2291 |
|
Product Name
|
Sani 1.5 0-1100 Hpa Ma Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
10.87 inch (276 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
113 SCFM (192 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
300 volts
Running Current
10 amps
View Details