Qualtek Electronics Corp. Fan Power Cord; For Use With Qualtek Electronics 719936

Description
FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:T Receptacle; Current Rating:10A; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:300V RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:T Receptacle; Current Rating:10A; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Qualtek Electronics - 90F1256 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Qualtek Electronics
90F1256
Fan Power Cord; For Use With Qualtek Electronics 90F1256
FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:T Receptacle; Current Rating:10A; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:300V RoHS Compliant: Yes

FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:T Receptacle; Current Rating:10A; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 90F1256
Product Name Fan Power Cord; For Use With Qualtek Electronics
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01800.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
2 suppliers
Axial Fans - 1442027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.82 SCFM (3.1 m³/hr)
Blower/Fan Type Axial Fan
View Details
60x60x20mm, 24 VDC, 14.279 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020DBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details