OMEGA Engineering, Inc. Wd Diff 0-1Kpsid 5V 0.08 Omega PX429-1.0KDDU5V

Description
WD DIFF 0-1KPSID 5V 0.08
Description
WD DIFF 0-1KPSID 5V 0.08

Suppliers

Company
Product
Description
Supplier Links
Wd Diff 0-1Kpsid 5V 0.08 Omega - 57AH1598 - Newark, An Avnet Company
Chicago, IL, United States
Wd Diff 0-1Kpsid 5V 0.08 Omega
57AH1598
Wd Diff 0-1Kpsid 5V 0.08 Omega 57AH1598
WD DIFF 0-1KPSID 5V 0.08

WD DIFF 0-1KPSID 5V 0.08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH1598
Product Name Wd Diff 0-1Kpsid 5V 0.08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
6015-9 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015X48BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details