OMEGA ENGINEERING, INC.
PX429-030DDU5V-EH -- WD DIFF 0-30PSID 5V 0.05 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-30Psid 5V 0.05 Omega
PX429-030DDU5V-EH
Description
WD DIFF 0-30PSID 5V 0.05
Description
WD DIFF 0-30PSID 5V 0.05
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH1508 |
|
Product Name
|
Wd Diff 0-30Psid 5V 0.05 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
152 SCFM (258 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
128 SCFM (218 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details