OMEGA ENGINEERING, INC.
PX429-001DDU10V -- WD DIFF 0-1PSID 10V 0.08 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-1Psid 10V 0.08 Omega
PX429-001DDU10V
Description
WD DIFF 0-1PSID 10V 0.08
Description
WD DIFF 0-1PSID 10V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH1380 |
|
Product Name
|
Wd Diff 0-1Psid 10V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
40 SCFM (67.99 m³/hr)
Maximum Sound Level
33 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
148 SCFM (252 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details