OMEGA Engineering, Inc. Pres Tran 880-1100Hpa 5V .08 Omega PX419-26HB5V

Description
PRES TRAN 880-1100HPA 5V .08
Description
PRES TRAN 880-1100HPA 5V .08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 880-1100Hpa 5V .08 Omega - 57AH0871 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 880-1100Hpa 5V .08 Omega
57AH0871
Pres Tran 880-1100Hpa 5V .08 Omega 57AH0871
PRES TRAN 880-1100HPA 5V .08

PRES TRAN 880-1100HPA 5V .08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH0871
Product Name Pres Tran 880-1100Hpa 5V .08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Fan Accessories Qualtek Electronics - 17B6476 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
4010-7 Series 0.95 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010X05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1811 to ? in H2O (0.3384 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
Outdoor Filter Fan FF 01821 - 01821.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers