OMEGA ENGINEERING, INC.
PX419-050DDUV -- WD DIFF 0-50PSID MV 0.08 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-50Psid Mv 0.08 Omega
PX419-050DDUV
Description
WD DIFF 0-50PSID MV 0.08
Description
WD DIFF 0-50PSID MV 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH0524 |
|
Product Name
|
Wd Diff 0-50Psid Mv 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
24 SCFM (40.8 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9200 SCFM (15637 m³/hr)
Maximum Sound Level
75 dbA
View Details