OMEGA Engineering, Inc. Sani 2.0 100Psia 10Vdc 0.08 Omega PX409CS20-100A10V

Description
SANI 2.0 100PSIA 10VDC 0.08
Description
SANI 2.0 100PSIA 10VDC 0.08

Suppliers

Company
Product
Description
Supplier Links
Sani 2.0 100Psia 10Vdc 0.08 Omega - 56AH9930 - Newark, An Avnet Company
Chicago, IL, United States
Sani 2.0 100Psia 10Vdc 0.08 Omega
56AH9930
Sani 2.0 100Psia 10Vdc 0.08 Omega 56AH9930
SANI 2.0 100PSIA 10VDC 0.08

SANI 2.0 100PSIA 10VDC 0.08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AH9930
Product Name Sani 2.0 100Psia 10Vdc 0.08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF33000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
60x60x25mm, 5 VDC, 23.366 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHHW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details