OMEGA Engineering, Inc. Pres Tran 0-500Psig 5V .08 Omega PX409C-500G5V

Description
PRES TRAN 0-500PSIG 5V .08
Description
PRES TRAN 0-500PSIG 5V .08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-500Psig 5V .08 Omega - 56AH9669 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-500Psig 5V .08 Omega
56AH9669
Pres Tran 0-500Psig 5V .08 Omega 56AH9669
PRES TRAN 0-500PSIG 5V .08

PRES TRAN 0-500PSIG 5V .08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AH9669
Product Name Pres Tran 0-500Psig 5V .08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Nominal Rated Voltage Ac Finder - 92X8671 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details