OMEGA Engineering, Inc. Pres Tran 0-500Psig 5V .03 Omega PX409C-500A5V-XL

Description
PRES TRAN 0-500PSIG 5V .03
Description
PRES TRAN 0-500PSIG 5V .03

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-500Psig 5V .03 Omega - 56AH9635 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-500Psig 5V .03 Omega
56AH9635
Pres Tran 0-500Psig 5V .03 Omega 56AH9635
PRES TRAN 0-500PSIG 5V .03

PRES TRAN 0-500PSIG 5V .03

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AH9635
Product Name Pres Tran 0-500Psig 5V .03 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 48 V (Voltage) and 8.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038H48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.9642 to ? in H2O (1.8 to ? Torr)
Maximum Sound Level 53.1 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
4 1/2
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.5 SCFM (50.14 m³/hr)
Maximum Sound Level 55 dbA
View Details
40x40x10mm, 12 VDC, 7 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010CBJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
3 suppliers