OMEGA ENGINEERING, INC.
PX409C-1.0KDDU5V-EH -- WD DIFF 0-1KPSID 5V 0.05 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-1Kpsid 5V 0.05 Omega
PX409C-1.0KDDU5V-EH
Description
WD DIFF 0-1KPSID 5V 0.05
Description
WD DIFF 0-1KPSID 5V 0.05
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH9246 |
|
Product Name
|
Wd Diff 0-1Kpsid 5V 0.05 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
57.8 SCFM (98.24 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.4157 to ? in H2O (0.7767 to ? Torr)
Maximum Sound Level
41.56 dbA
View Details