OMEGA ENGINEERING, INC.
PX409C-030DDU5V-XL -- WD DIFF 0-30PSID 5V 0.03 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-30Psid 5V 0.03 Omega
PX409C-030DDU5V-XL
Description
WD DIFF 0-30PSID 5V 0.03
Description
WD DIFF 0-30PSID 5V 0.03
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH9152 |
|
Product Name
|
Wd Diff 0-30Psid 5V 0.03 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level
39.19 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3850 SCFM (6544 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
72 to 120 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details