OMEGA Engineering, Inc. Pressure Sensor, Analogue, 100Psi, 30Vdc; Operating Pressure Max Omega PX309-V100G5V

Description
PRESSURE SENSOR, ANALOGUE, 100PSI, 30VDC; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 100PSI, 30VDC; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 100Psi, 30Vdc; Operating Pressure Max Omega - 30AC8099 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 100Psi, 30Vdc; Operating Pressure Max Omega
30AC8099
Pressure Sensor, Analogue, 100Psi, 30Vdc; Operating Pressure Max Omega 30AC8099
PRESSURE SENSOR, ANALOGUE, 100PSI, 30VDC; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

PRESSURE SENSOR, ANALOGUE, 100PSI, 30VDC; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8099
Product Name Pressure Sensor, Analogue, 100Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data