STAINLESS STEEL PRESSURE TRANSDU
PRESSURE SENSOR, ANALOGUE, 300PSI, 30VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
PRESS TRANSDUCER, 300PSI, GAUGE, ANALOG ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Transmitters |
| Product Number | 5880-PX309-300GI-ND | 30AC8155 | 69AJ0646 |
| Product Name | Pressure Sensors, Transducers - Industrial | Pressure Sensor, Analogue, 300Psi, 30Vdc; Operating Pressure Max Omega | Press Transducer, 300Psi, Gauge, Analog Rohs Compliant Omega |
| Device Category | Sensor or Transducer | Sensor; Sensor or Transducer | |
| Measurement Type | Gauge | Gauge; Gauge | |
| Signal Output | Analog Current | Analog Voltage; Analogue | |
| Features | Temperature Compensated |