OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX309-050AI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX309-050AI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX309-050AI-ND
Pressure Sensors, Transducers - Industrial 5880-PX309-050AI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 50Psi, 30Vdc; Operating Pressure Max Omega - 30AC8124 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 50Psi, 30Vdc; Operating Pressure Max Omega
30AC8124
Pressure Sensor, Analogue, 50Psi, 30Vdc; Operating Pressure Max Omega 30AC8124
PRESSURE SENSOR, ANALOGUE, 50PSI, 30VDC; Operating Pressure Max:50psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 50PSI, 30VDC; Operating Pressure Max:50psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX309-050AI-ND 30AC8124
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 50Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Absolute
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
E8Y-L Pressure Display - E8Y-L5C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details