OMEGA Engineering, Inc. Pressure Sensor, Analogue, 5Psi, 10Vdc; Operating Pressure Max Omega PX309-005GV

Description
PRESSURE SENSOR, ANALOGUE, 5PSI, 10VDC; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, ANALOGUE, 5PSI, 10VDC; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 5Psi, 10Vdc; Operating Pressure Max Omega - 30AC8108 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 5Psi, 10Vdc; Operating Pressure Max Omega
30AC8108
Pressure Sensor, Analogue, 5Psi, 10Vdc; Operating Pressure Max Omega 30AC8108
PRESSURE SENSOR, ANALOGUE, 5PSI, 10VDC; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 5PSI, 10VDC; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8108
Product Name Pressure Sensor, Analogue, 5Psi, 10Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1215541 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details