OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX3005-1KWDWBI

Description
PRESSURE TRANSMITTER WITH DISPLA
Request a Quote Datasheet
Description
PRESSURE TRANSMITTER WITH DISPLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX3005-1KWDWBI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX3005-1KWDWBI-ND
Pressure Sensors, Transducers - Industrial 5880-PX3005-1KWDWBI-ND
PRESSURE TRANSMITTER WITH DISPLA

PRESSURE TRANSMITTER WITH DISPLA

Buy Now Datasheet
Diff Transducer, 1000Inch-H2O, Current; Operating Pressure Max Omega - 32AH7855 - Newark, An Avnet Company
Chicago, IL, United States
Diff Transducer, 1000Inch-H2O, Current; Operating Pressure Max Omega
32AH7855
Diff Transducer, 1000Inch-H2O, Current; Operating Pressure Max Omega 32AH7855
DIFF TRANSDUCER, 1000INCH-H2O, CURRENT; Operating Pressure Max:1000Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 SeriesRoHS Compliant: Yes

DIFF TRANSDUCER, 1000INCH-H2O, CURRENT; Operating Pressure Max:1000Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX3005-1KWDWBI-ND 32AH7855
Product Name Pressure Sensors, Transducers - Industrial Diff Transducer, 1000Inch-H2O, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data