OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX3005-150AI

Description
PRESSURE TRANSMITTER WITH DISPLA
Request a Quote Datasheet
Description
PRESSURE TRANSMITTER WITH DISPLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX3005-150AI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX3005-150AI-ND
Pressure Sensors, Transducers - Industrial 5880-PX3005-150AI-ND
PRESSURE TRANSMITTER WITH DISPLA

PRESSURE TRANSMITTER WITH DISPLA

Buy Now Datasheet
Transducer, Absolute, 150Psi, Current; Operating Pressure Max Omega - 32AH7859 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Absolute, 150Psi, Current; Operating Pressure Max Omega
32AH7859
Transducer, Absolute, 150Psi, Current; Operating Pressure Max Omega 32AH7859
TRANSDUCER, ABSOLUTE, 150PSI, CURRENT; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes

TRANSDUCER, ABSOLUTE, 150PSI, CURRENT; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Transmitters Pressure Sensors
Product Number 5880-PX3005-150AI-ND 32AH7859
Product Name Pressure Sensors, Transducers - Industrial Transducer, Absolute, 150Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226329-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Transmitter, 240 Inch-H2O; Operating Pressure Max Sensata/cynergy3 - 44Y9858 - Newark, An Avnet Company
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details