OMEGA Engineering, Inc. Differential Pressure Transmitter PX274 Series

Description
• Up to 6 field selectable ranges in a single unit • Rugged NEMA-4 (IP-65) enclosure with external mounting bracket • Up to 10 PSID overpressure without zero shift • Short circuit and reverse polarity protected
Datasheet
Description
• Up to 6 field selectable ranges in a single unit • Rugged NEMA-4 (IP-65) enclosure with external mounting bracket • Up to 10 PSID overpressure without zero shift • Short circuit and reverse polarity protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - PX274 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Differential Pressure Transmitter
PX274 Series
Differential Pressure Transmitter PX274 Series
• Up to 6 field selectable ranges in a single unit • Rugged NEMA-4 (IP-65) enclosure with external mounting bracket • Up to 10 PSID overpressure without zero shift • Short circuit and reverse polarity protected

• Up to 6 field selectable ranges in a single unit
• Rugged NEMA-4 (IP-65) enclosure with external mounting bracket
• Up to 10 PSID overpressure without zero shift
• Short circuit and reverse polarity protected

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Transmitters
Product Number PX274 Series
Product Name Differential Pressure Transmitter
Signal Output Analog Voltage; Analog Current
Pressure Measurement Differential; Negative Pressure
Media Gas
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Absolute pressure transmitter - FKA-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details