OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX119-5KGI

Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet
Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX119-5KGI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX119-5KGI-ND
Pressure Sensors, Transducers - Industrial 5880-PX119-5KGI-ND
COMPACT PRESSURE TRANSMITTER, OE

COMPACT PRESSURE TRANSMITTER, OE

Buy Now Datasheet
Pressure Transducer, 345Bar, 30Vdc; Operating Pressure Max Omega - 51AH5828 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 345Bar, 30Vdc; Operating Pressure Max Omega
51AH5828
Pressure Transducer, 345Bar, 30Vdc; Operating Pressure Max Omega 51AH5828
PRESSURE TRANSDUCER, 345BAR, 30VDC; Operating Pressure Max:345bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 345BAR, 30VDC; Operating Pressure Max:345bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX119-5KGI-ND 51AH5828
Product Name Pressure Sensors, Transducers - Industrial Pressure Transducer, 345Bar, 30Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6039522-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Current
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Standard Solid-State Pressure Sensor - 836P-D2NFGC58PP-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 5800 psi (0.0 to 4082 m H2O)
View Details
Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details