OMEGA Engineering, Inc. Fast Response Pressure Transducer PX105-5V Series

Description
• Accuracy: ±0.5% Typ • Fully Calibrated and Temperature Compensated • Internal Voltage Regulation • Interchangeable Unit to Unit ±1% • Computer Trimmed to Insure Accuracy and Repeatability • Long Term Stability ±1% • Operating Temperature Range -55 to 125°C • Rugged Temperature Resistant Valox Case and Connector
Description
• Accuracy: ±0.5% Typ • Fully Calibrated and Temperature Compensated • Internal Voltage Regulation • Interchangeable Unit to Unit ±1% • Computer Trimmed to Insure Accuracy and Repeatability • Long Term Stability ±1% • Operating Temperature Range -55 to 125°C • Rugged Temperature Resistant Valox Case and Connector

Suppliers

Company
Product
Description
Supplier Links
Fast Response Pressure Transducer - PX105-5V Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Fast Response Pressure Transducer
PX105-5V Series
Fast Response Pressure Transducer PX105-5V Series
• Accuracy: ±0.5% Typ • Fully Calibrated and Temperature Compensated • Internal Voltage Regulation • Interchangeable Unit to Unit ±1% • Computer Trimmed to Insure Accuracy and Repeatability • Long Term Stability ±1% • Operating Temperature Range -55 to 125°C • Rugged Temperature Resistant Valox Case and Connector

• Accuracy: ±0.5% Typ
• Fully Calibrated and Temperature Compensated
• Internal Voltage Regulation
• Interchangeable Unit to Unit ±1%
• Computer Trimmed to Insure Accuracy and Repeatability
• Long Term Stability ±1%
• Operating Temperature Range -55 to 125°C
• Rugged Temperature Resistant Valox Case and Connector

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Sensors
Product Number PX105-5V Series
Product Name Fast Response Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection; Semiconductor Piezoresistive
Measurement Type Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-V1Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10215151-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details