OMEGA Engineering, Inc. Programmable Timer PTC-16

Description
The PTC-16 timer has all of the features of the PTC-14 panel-mount timer in a DIN rail mounting package. The PTC-16 covers time ranges from 0.1 seconds to 100 hours in a single model and has nine operating modes, two power supply options, and two timed relay outputs. When only one timed output is being used, the other output acts as a set of instantaneous changeover contacts.
Datasheet
Description
The PTC-16 timer has all of the features of the PTC-14 panel-mount timer in a DIN rail mounting package. The PTC-16 covers time ranges from 0.1 seconds to 100 hours in a single model and has nine operating modes, two power supply options, and two timed relay outputs. When only one timed output is being used, the other output acts as a set of instantaneous changeover contacts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timer - PTC-16 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Programmable Timer
PTC-16
Programmable Timer PTC-16
The PTC-16 timer has all of the features of the PTC-14 panel-mount timer in a DIN rail mounting package. The PTC-16 covers time ranges from 0.1 seconds to 100 hours in a single model and has nine operating modes, two power supply options, and two timed relay outputs. When only one timed output is being used, the other output acts as a set of instantaneous changeover contacts.

The PTC-16 timer has all of the features of the PTC-14 panel-mount timer in a DIN rail mounting package. The PTC-16 covers time ranges from 0.1 seconds to 100 hours in a single model and has nine operating modes, two power supply options, and two timed relay outputs. When only one timed output is being used, the other output acts as a set of instantaneous changeover contacts.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Timers
Product Number PTC-16
Product Name Programmable Timer
Operating Temperature 32 to 122 F (0 to 50 C)
Instrument Type Timer
Technology Electronic
Number of Functions Single
Direction Up Count; Down Count; Bi-directional Counter
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Time Switches - 8840727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Relay, Timer, 3Pdt, 0.05S-100H, 125V; Product Range Finder - 08X7298 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details