OMEGA Engineering, Inc. Compact Programmable Timer PTC-14

Description
The PTC-14 programmable timer, packaged in a compact 75 x 33 x 69 mm (2.9 x 1.3 x 2.7") housing, is an extremely versatile product offering nine operating modes applied to two timed output relay contacts. When only one of the timers is being used, the other output acts as a set of instantaneous changeover contacts. The single model provides timing from 0.1 seconds to 100 hours.
Datasheet
Description
The PTC-14 programmable timer, packaged in a compact 75 x 33 x 69 mm (2.9 x 1.3 x 2.7") housing, is an extremely versatile product offering nine operating modes applied to two timed output relay contacts. When only one of the timers is being used, the other output acts as a set of instantaneous changeover contacts. The single model provides timing from 0.1 seconds to 100 hours.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Programmable Timer - PTC-14 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Compact Programmable Timer
PTC-14
Compact Programmable Timer PTC-14
The PTC-14 programmable timer, packaged in a compact 75 x 33 x 69 mm (2.9 x 1.3 x 2.7") housing, is an extremely versatile product offering nine operating modes applied to two timed output relay contacts. When only one of the timers is being used, the other output acts as a set of instantaneous changeover contacts. The single model provides timing from 0.1 seconds to 100 hours.

The PTC-14 programmable timer, packaged in a compact 75 x 33 x 69 mm (2.9 x 1.3 x 2.7") housing, is an extremely versatile product offering nine operating modes applied to two timed output relay contacts. When only one of the timers is being used, the other output acts as a set of instantaneous changeover contacts. The single model provides timing from 0.1 seconds to 100 hours.

Buy Now Datasheet
Programmable Timer, 0.1S-100H, Spdt, 8A; Product Range Omega - 55AC8381 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Timer, 0.1S-100H, Spdt, 8A; Product Range Omega
55AC8381
Programmable Timer, 0.1S-100H, Spdt, 8A; Product Range Omega 55AC8381
PROGRAMMABLE TIMER, 0.1S-100H, SPDT, 8A; Product Range:-; Timer Functions:Programmab le Reset; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:6Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:24V RoHS Compliant: Yes

PROGRAMMABLE TIMER, 0.1S-100H, SPDT, 8A; Product Range:-; Timer Functions:Programmable Reset; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:6Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Digital Timers Digital Timers
Product Number PTC-14 55AC8381
Product Name Compact Programmable Timer Programmable Timer, 0.1S-100H, Spdt, 8A; Product Range Omega
Operating Temperature 32 to 122 F (0 to 50 C)
Instrument Type Timer Timer
Technology Electronic Electronic
Number of Functions Single
Reset Manual
Unlock Full Specs
to access all available technical data

Similar Products

Staircase Timer, 230V; Product Range Finder - 42M2841 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 2494430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details