OMEGA Engineering, Inc. Digital Timer, 0.01S-9999H, 250Vac; Product Range Omega PTC-13-A

Description
DIGITAL TIMER, 0.01S-9999H, 250VAC; Product Range:PTC-13 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:9Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Current Rating Nom:8A RoHS Compliant: Yes
Datasheet
Description
DIGITAL TIMER, 0.01S-9999H, 250VAC; Product Range:PTC-13 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:9Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Current Rating Nom:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Timer, 0.01S-9999H, 250Vac; Product Range Omega - 24AJ6119 - Newark, An Avnet Company
Chicago, IL, United States
Digital Timer, 0.01S-9999H, 250Vac; Product Range Omega
24AJ6119
Digital Timer, 0.01S-9999H, 250Vac; Product Range Omega 24AJ6119
DIGITAL TIMER, 0.01S-9999H, 250VAC; Product Range:PTC-13 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:9Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Current Rating Nom:8A RoHS Compliant: Yes

DIGITAL TIMER, 0.01S-9999H, 250VAC; Product Range:PTC-13 Series; Timer Functions:Multifunction; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:9Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Current Rating Nom:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 24AJ6119
Product Name Digital Timer, 0.01S-9999H, 250Vac; Product Range Omega
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Smartimer, Nfc Prog, Dpdt, 16A, 24V; Product Range Finder - 11AC0343 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 7350181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details