OMEGA ENGINEERING, INC.
PT-603/120V -- STRIP HEATER 300W OMEGA
OMEGA Engineering, Inc.
Strip Heater 300W Omega
PT-603/120V
Description
STRIP HEATER - 300W
Description
STRIP HEATER - 300W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH3146 |
|
Product Name
|
Strip Heater 300W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1000 SCFM (1699 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
1.38 to ? in H2O (2.59 to ? Torr)
Maximum Sound Level
51.4 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure
0.0440 in H2O (0.0822 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5500 SCFM (9348 m³/hr)
Maximum Sound Level
84 dbA
View Details