OMEGA Engineering, Inc. Linear Power Supply PSU505

Description
The PSU505 is a DC power supply with 3 programmable outputs and 12-bit resolution. The total output power is 210 W: channels 1 and 2, 30 V/3 A, provide 90 W each; channel 3, 10 V/ 5 A, puts out 30 W at a constant rate. Channel 1 provides outputs in serial and parallel modes; channel 2, in serial mode only. On channel 3, the user can perform auto-ranging, a feature not found on traditional power supplies. The user can monitor OVP (overvoltage protection) and OCP (overcurrent protection) on the front-panel LCD. Because of its 0.01% load-and-line regulation and 50 ms max response time, the PSU505 remains stable even when the voltage source and load change. The PSU505 is also highly efficient, with an average measurement time of 50 ms. The PSU505 is easy to use, featuring an adjustable tracking function, a rotary selection dial, and an alphanumeric keypad. With the timer function, the user can control when each output is switched off (1 second to 100 hours); this feature is particularly useful in burn-in-room and electroplating applications. Up to 100 configurations can be stored in memory. A key-lock function prevents users from changing the original settings.
Description
The PSU505 is a DC power supply with 3 programmable outputs and 12-bit resolution. The total output power is 210 W: channels 1 and 2, 30 V/3 A, provide 90 W each; channel 3, 10 V/ 5 A, puts out 30 W at a constant rate. Channel 1 provides outputs in serial and parallel modes; channel 2, in serial mode only. On channel 3, the user can perform auto-ranging, a feature not found on traditional power supplies. The user can monitor OVP (overvoltage protection) and OCP (overcurrent protection) on the front-panel LCD. Because of its 0.01% load-and-line regulation and 50 ms max response time, the PSU505 remains stable even when the voltage source and load change. The PSU505 is also highly efficient, with an average measurement time of 50 ms. The PSU505 is easy to use, featuring an adjustable tracking function, a rotary selection dial, and an alphanumeric keypad. With the timer function, the user can control when each output is switched off (1 second to 100 hours); this feature is particularly useful in burn-in-room and electroplating applications. Up to 100 configurations can be stored in memory. A key-lock function prevents users from changing the original settings.

Suppliers

Company
Product
Description
Supplier Links
Linear Power Supply - PSU505 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Linear Power Supply
PSU505
Linear Power Supply PSU505
The PSU505 is a DC power supply with 3 programmable outputs and 12-bit resolution. The total output power is 210 W: channels 1 and 2, 30 V/3 A, provide 90 W each; channel 3, 10 V/ 5 A, puts out 30 W at a constant rate. Channel 1 provides outputs in serial and parallel modes; channel 2, in serial mode only. On channel 3, the user can perform auto-ranging, a feature not found on traditional power supplies. The user can monitor OVP (overvoltage protection) and OCP (overcurrent protection) on the front-panel LCD. Because of its 0.01% load-and-line regulation and 50 ms max response time, the PSU505 remains stable even when the voltage source and load change. The PSU505 is also highly efficient, with an average measurement time of 50 ms. The PSU505 is easy to use, featuring an adjustable tracking function, a rotary selection dial, and an alphanumeric keypad. With the timer function, the user can control when each output is switched off (1 second to 100 hours); this feature is particularly useful in burn-in-room and electroplating applications. Up to 100 configurations can be stored in memory. A key-lock function prevents users from changing the original settings.

The PSU505 is a DC power supply with 3 programmable outputs and 12-bit resolution. The total output power is 210 W: channels 1 and 2, 30 V/3 A, provide 90 W each; channel 3, 10 V/ 5 A, puts out 30 W at a constant rate. Channel 1 provides outputs in serial and parallel modes; channel 2, in serial mode only. On channel 3, the user can perform auto-ranging, a feature not found on traditional power supplies.
The user can monitor OVP (overvoltage protection) and OCP (overcurrent protection) on the front-panel LCD. Because of its 0.01% load-and-line regulation and 50 ms max response time, the PSU505 remains stable even when the voltage source and load change. The PSU505 is also highly efficient, with an average measurement time of 50 ms.
The PSU505 is easy to use, featuring an adjustable tracking function, a rotary selection dial, and an alphanumeric keypad. With the timer function, the user can control when each output is switched off (1 second to 100 hours); this feature is particularly useful in burn-in-room and electroplating applications. Up to 100 configurations can be stored in memory. A key-lock function prevents users from changing the original settings.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Power Supplies
Product Number PSU505
Product Name Linear Power Supply
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
Applications General Purpose
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Modules / ACDC Bidirectional - tps-bm159000thirt-27853 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Technology Switching Power Supply
AC Output Voltage 343.0 to 456.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details